Manufacturer: Harris Corporation
Win Source Part Number: 891713-RHRD460S96
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 891713-RHRD460S96 |
| Product Name | Diodes, Rectifiers - Single - RHRD460S96 |
| Configuration | Single |