Rochester Electronics Diodes, Rectifiers - Single - RHRP850 RHRP850

Description
Manufacturer: Harris Corporation Win Source Part Number: 932033-RHRP850 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 932033-RHRP850 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RHRP850 - 932033-RHRP850 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RHRP850
932033-RHRP850
Diodes, Rectifiers - Single - RHRP850 932033-RHRP850
Manufacturer: Harris Corporation Win Source Part Number: 932033-RHRP850 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Harris Corporation
Win Source Part Number: 932033-RHRP850
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 932033-RHRP850
Product Name Diodes, Rectifiers - Single - RHRP850
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2600 mA
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
Diodes, Rectifiers - Arrays - 203DNQ100 - 1122878-203DNQ100 - Win Source Electronics
Specs
Diode Type Schottky
View Details