Rochester Electronics Diodes, Rectifiers - Single - RGF1K RGF1K

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932015-RGF1K Features: Diode Standard 800 V 1A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Bulk Mounting: Surface Mount Family Name: RGF1 Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932015-RGF1K Features: Diode Standard 800 V 1A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Bulk Mounting: Surface Mount Family Name: RGF1 Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGF1K - 932015-RGF1K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1K
932015-RGF1K
Diodes, Rectifiers - Single - RGF1K 932015-RGF1K
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932015-RGF1K Features: Diode Standard 800 V 1A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Bulk Mounting: Surface Mount Family Name: RGF1 Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 932015-RGF1K
Features: Diode Standard 800 V 1A Surface Mount SMA (DO-214AC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Bulk
Mounting: Surface Mount
Family Name: RGF1
Categories: Discrete Semiconductor Products
Case / Package: SMA (DO-214AC)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 932015-RGF1K
Product Name Diodes, Rectifiers - Single - RGF1K
Diode Type Diode Standard 800 V 1A Surface Mount SMA (DO-214AC)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details