Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single RKR0202AQE#P1

Description
Win Source Part Number: 1088542-RKR0202AQE#P 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: RENRNSRKR0202AQE#P1, 2156-RKR0202AQE#P1 Base Product Number: RKR0202 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1088542-RKR0202AQE#P 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: RENRNSRKR0202AQE#P1, 2156-RKR0202AQE#P1 Base Product Number: RKR0202 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1088542-RKR0202AQE#P1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1088542-RKR0202AQE#P1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1088542-RKR0202AQE#P1
Win Source Part Number: 1088542-RKR0202AQE#P 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: RENRNSRKR0202AQE#P1, 2156-RKR0202AQE#P1 Base Product Number: RKR0202 RoHS Status: Not applicable

Win Source Part Number: 1088542-RKR0202AQE#P1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: RENRNSRKR0202AQE#P1,2156-RKR0202AQE#P1
Base Product Number: RKR0202
RoHS Status: Not applicable

Buy Now Datasheet
 - RKR0202AQE#P1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 0.1A, 20V V(RRM)

Rectifier Diode, Schottky, 0.1A, 20V V(RRM)

Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-RKR0202AQE#P1
Schottky Diode and Rectifier 280-RKR0202AQE#P1
RECTIFIER DIODE, SCHOTTKY Product overview: RKR0202AQE#P1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RKR0202AQE#P1 can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, SCHOTTKY Product overview: RKR0202AQE#P1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RKR0202AQE#P1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1088542-RKR0202AQE#P1 RKR0202AQE#P1 280-RKR0202AQE#P1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diode and Rectifier
Package SOT323; SC-70 (SOT-323) Bulk
Unlock Full Specs
to access all available technical data