Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single RKR0303AKJ#P1

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM)
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKR0303AKJ#P1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM)

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 974572-RKR0303AKJ#P1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
974572-RKR0303AKJ#P1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 974572-RKR0303AKJ#P1
Win Source Part Number: 974572-RKR0303AKJ#P1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: RENRNSRKR0303AKJ#P1, 2156-RKR0303AKJ#P1 Base Product Number: RKR0303

Win Source Part Number: 974572-RKR0303AKJ#P1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: RENRNSRKR0303AKJ#P1,2156-RKR0303AKJ#P1
Base Product Number: RKR0303

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-RKR0303AKJ#P1
Schottky Diode and Rectifier 280-RKR0303AKJ#P1
RECTIFIER DIODE, SCHOTTKY Product overview: RKR0303AKJ#P1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RKR0303AKJ#P1 can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, SCHOTTKY Product overview: RKR0303AKJ#P1 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RKR0303AKJ#P1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number RKR0303AKJ#P1 974572-RKR0303AKJ#P1 280-RKR0303AKJ#P1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diode and Rectifier
Package DO-35; DO-35, DO-204AH Bulk
Unlock Full Specs
to access all available technical data