Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single RKR0303AKJ#R6

Description
Win Source Part Number: 959074-RKR0303AKJ#R6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 420 mV @ 300 mA Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: 2-UFP Alternative Parts (Cross-Reference): SD103AW-TP; BAT48ZFILM; SD103AW-HE3-08; BAV99-7-F; 1N4148W-7-F; BAW56-7-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-RKR0303AKJ#R6-R ETR,RENRNSRKR0303AKJ #R6 Base Product Number: RKR0303 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 959074-RKR0303AKJ#R6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 420 mV @ 300 mA Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: 2-UFP Alternative Parts (Cross-Reference): SD103AW-TP; BAT48ZFILM; SD103AW-HE3-08; BAV99-7-F; 1N4148W-7-F; BAW56-7-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-RKR0303AKJ#R6-R ETR,RENRNSRKR0303AKJ #R6 Base Product Number: RKR0303 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959074-RKR0303AKJ#R6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959074-RKR0303AKJ#R6
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959074-RKR0303AKJ#R6
Win Source Part Number: 959074-RKR0303AKJ#R6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 420 mV @ 300 mA Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: 2-UFP Alternative Parts (Cross-Reference): SD103AW-TP; BAT48ZFILM; SD103AW-HE3-08; BAV99-7-F; 1N4148W-7-F; BAW56-7-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-RKR0303AKJ#R6-R ETR,RENRNSRKR0303AKJ #R6 Base Product Number: RKR0303 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 959074-RKR0303AKJ#R6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 300 mA
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: 2-UFP
Alternative Parts (Cross-Reference): SD103AW-TP; BAT48ZFILM; SD103AW-HE3-08; BAV99-7-F; 1N4148W-7-F; BAW56-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: 2156-RKR0303AKJ#R6-RETR,RENRNSRKR0303AKJ#R6
Base Product Number: RKR0303
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
 - RKR0303AKJ#R6 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 0.3A, 30V

Rectifier Diode, Schottky, 0.3A, 30V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Schottky Diodes Rectifiers
Product Number 959074-RKR0303AKJ#R6 RKR0303AKJ#R6
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SOD-523; SC-79, SOD-523 DO-35; DO-35, DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 80 volts
View Details
Diode and Rectifier - 280-BAS140WE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
3 suppliers
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details