Renesas Electronics Corporation Zener Diode RKZ12BKU#P6

Description
DIODE ZENER Product overview: RKZ12BKU#P6 from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RKZ12BKU#P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER Product overview: RKZ12BKU#P6 from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RKZ12BKU#P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-RKZ12BKU#P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-RKZ12BKU#P6
Zener Diode 287-RKZ12BKU#P6
DIODE ZENER Product overview: RKZ12BKU#P6 from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RKZ12BKU#P6 can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: RKZ12BKU#P6 from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RKZ12BKU#P6 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 962196-RKZ12BKU#P6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
962196-RKZ12BKU#P6
Discrete Semiconductor Products - Diodes - Zener - Single 962196-RKZ12BKU#P6
Win Source Part Number: 962196-RKZ12BKU#P6 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: 2156-RKZ12BKU#P6,REN RNSRKZ12BKU#P6 RoHS Status: Not applicable

Win Source Part Number: 962196-RKZ12BKU#P6
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-RKZ12BKU#P6,RENRNSRKZ12BKU#P6
RoHS Status: Not applicable

Buy Now
 - RKZ12BKU#P6 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V

Zener Diode, 12V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-RKZ12BKU#P6 962196-RKZ12BKU#P6 RKZ12BKU#P6
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Bulk TURP-FM
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C9V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 2548565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details