Renesas Electronics Corporation Diodes, Rectifiers - Single - RJU60C6TDPP-EJ#T2 RJU60C6TDPP-EJ#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793244-RJU60C6TDPP-E J#T2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: RJU60C6TDPP-EJ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FP-2L Voltage - Forward (Vf) (Maximum) @ If: 2V @ 50A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): IDP30E60XKSA1; IDP30E60XK; IDP30E60; RJU60C6TDPP-EJ-T2; Introduction Date: April 26, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793244-RJU60C6TDPP-E J#T2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: RJU60C6TDPP-EJ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FP-2L Voltage - Forward (Vf) (Maximum) @ If: 2V @ 50A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): IDP30E60XKSA1; IDP30E60XK; IDP30E60; RJU60C6TDPP-EJ-T2; Introduction Date: April 26, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RJU60C6TDPP-EJ#T2 - 793244-RJU60C6TDPP-EJ#T2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RJU60C6TDPP-EJ#T2
793244-RJU60C6TDPP-EJ#T2
Diodes, Rectifiers - Single - RJU60C6TDPP-EJ#T2 793244-RJU60C6TDPP-EJ#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793244-RJU60C6TDPP-E J#T2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: RJU60C6TDPP-EJ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FP-2L Voltage - Forward (Vf) (Maximum) @ If: 2V @ 50A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): IDP30E60XKSA1; IDP30E60XK; IDP30E60; RJU60C6TDPP-EJ-T2; Introduction Date: April 26, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793244-RJU60C6TDPP-EJ#T2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RJU60C6TDPP-EJ
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP-2L
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 50A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): IDP30E60XKSA1; IDP30E60XK; IDP30E60; RJU60C6TDPP-EJ-T2;
Introduction Date: April 26, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 30A Diode and Rectifier
280-RJU60C6TDPP-EJ#T2
600V 30A Diode and Rectifier 280-RJU60C6TDPP-EJ#T2
DIODE GP 600V 30A TO220FP-2L Product overview: RJU60C6TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C6TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.

DIODE GP 600V 30A TO220FP-2L Product overview: RJU60C6TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C6TDPP-EJ#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RJU60C6TDPP-EJ#T2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 50A, 600V

Rectifier Diode, 50A, 600V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RJU60C6TDPP-EJ#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RJU60C6TDPP-EJ#T2
Discrete Semiconductor Products - Diodes - Rectifiers RJU60C6TDPP-EJ#T2
DIODE GP 600V 30A TO220FP-2L

DIODE GP 600V 30A TO220FP-2L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 793244-RJU60C6TDPP-EJ#T2 280-RJU60C6TDPP-EJ#T2 RJU60C6TDPP-EJ#T2 RJU60C6TDPP-EJ#T2
Product Name Diodes, Rectifiers - Single - RJU60C6TDPP-EJ#T2 600V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2 volts 2 volts
VR 600 volts
IR 1.00E-3 mA
trr 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1660474 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 120 volts
View Details