Silicon Labs Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5...
Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB of...
Features Industry’s lowest active & sleep currents 160 uA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600...
ilicon Labs’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a...
Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the...
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when...
The CP220x family is the industry’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs...
The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in...
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables...
High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) Industry’s lowest active & sleep currents 150 µA/MHz active mode 10 nA sleep mode 50 nA sleep mode with brown-out protection...
Industry’s lowest active & sleep currents 150 µA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA...

<< Prev Next >>