8051 C8051T60x Microcontroller IC 8-Bit 25MHz 1.5KB (1.5K x 8) OTP 10-MSOP
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 1.5KB (1.5K x 8) OTP 10-MSOP
IC MCU 8BIT 1.5KB OTP 10MSOP
IC MCU 8BIT 1.5KB OTP 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051T606-GTR-ND | C8051T606-GTR | C8051T606-GTR | C8051T606-GTR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 1.5 KB | |||
| ROM Type | OTP | OTP; OTP |