8-Bit MCU, 25MHz, 8KB FLASH, 16 I/O, QFN Product overview: C8051F901-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F901-GM can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 914628-C8051F901-GM
Series: C8051F9xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Core Processor: 8051
Speed: 25MHz
Package: Tube
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x10b
Oscillator Type: Internal
Supply Voltage: 0.9V ~ 3.6V
Part Status: Obsolete
Family Name: C8051F90
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Other Part Number: 336-1846-5, C8051F901GM
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F901-GM | 914628-C8051F901-GM | 336-1846-5-ND | C8051F901-GM | C8051F901-GM | C8051F901-GM |
| Product Name | 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F901-GM | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.7500 KB | 8 KB | 0.7680 KB | 768 KB | 0.7680 KB | |
| Supply Voltage | ? to 3.6 volts | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | SPI; UART; USART | ||||
| Package Type | Other; QFN | Other; 24-QFN (4x4) | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad |