Manufacturer: Silicon Labs
Win Source Part Number: 1158625-C8051F996-GU
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
8-Bit 8051 MCU, 8KB Flash, 25MHz, 17 I/O, 10-ADC, QSOP Product overview: C8051F996-GU from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F996-GU can be used for catalog matching and distributor lookup.
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1158625-C8051F996-GU | 685-C8051F996-GU | C8051F996-GU | C8051F996-GU | C8051F996-GU |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F996-GU | 8-bit 8KB 25MHz QSOP Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.5000 KB | 0.5120 KB | 512 KB | ||
| Supply Voltage | 2.4 volts | 3.6 volts | |||
| Package Type | Other; QSOP | SOP; SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | SOP; Other; 24-SSOP (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |