Silicon Labs Small Form Factor - OTP-EPROM MCU C8051T603

Description
Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8 to 3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3 mm x 3 mm) 14-pin SOIC 10-pin QFN (2 mm x 2 mm) 10-pin MSOP
Datasheet
Description
Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8 to 3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3 mm x 3 mm) 14-pin SOIC 10-pin QFN (2 mm x 2 mm) 10-pin MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor - OTP-EPROM MCU - C8051T603 - Silicon Labs
Austin, TX, USA
Small Form Factor - OTP-EPROM MCU
C8051T603
Small Form Factor - OTP-EPROM MCU C8051T603
Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8 to 3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3 mm x 3 mm) 14-pin SOIC 10-pin QFN (2 mm x 2 mm) 10-pin MSOP

Features

25 MIPS 8051 CPU
8, 4, 2 or 1.5 kB one time programmable (OTP) code memory
256 or 128 B RAM
10-bit ADC
Up to 8 digital I/O, 5 V tolerant
1.8 to 3.6 V supply
–40 to 85 ºC operating range
On-chip debug
11-pin QFN
(3 mm x 3 mm)
14-pin SOIC
10-pin QFN
(2 mm x 2 mm)
10-pin MSOP
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number C8051T603
Product Name Small Form Factor - OTP-EPROM MCU
Features Watchdog Timer
Bits 16 Bit
Number 3
RAM 0.2560 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details