Silicon Labs Ethernet Control MCU CP2201

Description
The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features IEEE 802.3 MAC and 10 BASE-T PHY Fully compatible with 100/1000 BASE-T Full/Half duplex with auto-negotiation Automatic polarity detection and correction Royalty-free TCP/IP stack with device drivers TCP/IP Configuration Wizard Hardware diagnostic software Royalty-free TCP/IP stack with device drivers
Datasheet
Description
The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features IEEE 802.3 MAC and 10 BASE-T PHY Fully compatible with 100/1000 BASE-T Full/Half duplex with auto-negotiation Automatic polarity detection and correction Royalty-free TCP/IP stack with device drivers TCP/IP Configuration Wizard Hardware diagnostic software Royalty-free TCP/IP stack with device drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Control MCU - CP2201 - Silicon Labs
Austin, TX, USA
Ethernet Control MCU
CP2201
Ethernet Control MCU CP2201
The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features IEEE 802.3 MAC and 10 BASE-T PHY Fully compatible with 100/1000 BASE-T Full/Half duplex with auto-negotiation Automatic polarity detection and correction Royalty-free TCP/IP stack with device drivers TCP/IP Configuration Wizard Hardware diagnostic software Royalty-free TCP/IP stack with device drivers

The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package.

Features

IEEE 802.3 MAC and 10 BASE-T PHY
Fully compatible with 100/1000 BASE-T
Full/Half duplex with auto-negotiation
Automatic polarity detection and correction
Royalty-free TCP/IP stack with device drivers
TCP/IP Configuration Wizard
Hardware diagnostic software
Royalty-free TCP/IP stack with device drivers
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number CP2201
Product Name Ethernet Control MCU
Data Bus 8 Bit
Life Cycle Stage Saturation
Clock Speed 20 MHz
Features Oscillator Safeguard
Bits 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers