Silicon Labs USB-UART Bridge MCU CP2120

Description
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight general-purpose input/output (I/O) pins. An SPI master communicates with other I2C devices by instructing the CP2120 to send and receive I²C data traffic using the simple command set. The CP2120 can act as a master-transmitter and a master-receiver on the I2C bus. All I2C timing, addressing and arbitration is handled by the CP2120.
Description
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight general-purpose input/output (I/O) pins. An SPI master communicates with other I2C devices by instructing the CP2120 to send and receive I²C data traffic using the simple command set. The CP2120 can act as a master-transmitter and a master-receiver on the I2C bus. All I2C timing, addressing and arbitration is handled by the CP2120.

Suppliers

Company
Product
Description
Supplier Links
USB-UART Bridge MCU - CP2120 - Silicon Labs
Austin, TX, USA
USB-UART Bridge MCU
CP2120
USB-UART Bridge MCU CP2120
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight general-purpose input/output (I/O) pins. An SPI master communicates with other I2C devices by instructing the CP2120 to send and receive I²C data traffic using the simple command set. The CP2120 can act as a master-transmitter and a master-receiver on the I2C bus. All I2C timing, addressing and arbitration is handled by the CP2120.

The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required.

The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight general-purpose input/output (I/O) pins. An SPI master communicates with other I2C devices by instructing the CP2120 to send and receive I²C data traffic using the simple command set. The CP2120 can act as a master-transmitter and a master-receiver on the I2C bus. All I2C timing, addressing and arbitration is handled by the CP2120.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number CP2120
Product Name USB-UART Bridge MCU
Data Bus 8 Bit
Life Cycle Stage Saturation
Features Oscillator Safeguard
Bits 16 Bit
Number 0.0
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 790.881-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details