8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QSOP
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QSOP
IC MCU 8BIT 16KB FLASH 24QSOP
IC MCU 8BIT 16KB FLASH 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F912-GUR-ND | C8051F912-GUR | C8051F912-GUR | C8051F912-GUR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 15x10/12b | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 16 KB |