8-Bit 25MHz FLASH MCU, 64KB, QFN-32, 16 ADC, 24 I/O Product overview: C8051F930-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-GM can be used for catalog matching and distributor lookup.
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 138879-C8051F930-GM
Packaging: Tray
Core Processor: 8051
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 0.9 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 64KB FLASH 32QFN
IC MCU 8BIT 64KB FLASH 32QFN
IC MCU 8BIT 64KB FLASH 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F930-GM | 336-1467-ND | 138879-C8051F930-GM | C8051F930-GM | C8051F930-GM | C8051F930-GM | C8051F930-GM |
| Product Name | 8-bit 25MHz 64KB QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F930-GM | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| RAM | 4.25 KB | 4.25 KB | 64 KB | 4.25 KB | 4.25 KB | 4.25 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 3.6 volts | 0.9000 to 3.6 volts | ||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | SPI; UART; USART | |||||
| Package Type | Other; QFN | Other; 32-VFQFN Exposed Pad | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |