Silicon Labs USB to UART Bridge CP2110

Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Datasheet
Datasheet Summary
Powered by GS/AI

The CP2110 is a single-chip HID USB to UART bridge designed for efficient data transfer. It features an integrated USB transceiver and clock, eliminating the need for external components. The device supports USB 2.0 full-speed operation at 12 Mbps and is compatible with various operating systems, including Windows, Mac OS X, and Linux, without requiring custom drivers. The CP2110 offers a UART interface with configurable data formats, baud rates ranging from 300 bps to 1 Mbps, and options for hardware flow control. It includes 480-byte receive and transmit buffers and supports RS-485 mode. Additionally, the device provides 10 GPIO pins that can be configured for various functions, including clock output and LED toggling. Operating voltage ranges from 3.0 to 3.6 V for self-powered applications and 4.0 to 5.25 V when powered via USB. The CP2110 is available in two package options, QFN24 and QFN28, with a temperature range of -40 to +85 °C. This product is suitable for applications requiring a compact and efficient USB to UART solution.

Datasheet Summary
Powered by GS/AI

The CP2110 is a single-chip HID USB to UART bridge designed for efficient data transfer. It features an integrated USB transceiver and clock, eliminating the need for external components. The device supports USB 2.0 full-speed operation at 12 Mbps and is compatible with various operating systems, including Windows, Mac OS X, and Linux, without requiring custom drivers. The CP2110 offers a UART interface with configurable data formats, baud rates ranging from 300 bps to 1 Mbps, and options for hardware flow control. It includes 480-byte receive and transmit buffers and supports RS-485 mode. Additionally, the device provides 10 GPIO pins that can be configured for various functions, including clock output and LED toggling. Operating voltage ranges from 3.0 to 3.6 V for self-powered applications and 4.0 to 5.25 V when powered via USB. The CP2110 is available in two package options, QFN24 and QFN28, with a temperature range of -40 to +85 °C. This product is suitable for applications requiring a compact and efficient USB to UART solution.

Suppliers

Company
Product
Description
Supplier Links
USB to UART Bridge - CP2110 - Silicon Labs
Austin, TX, USA
USB to UART Bridge
CP2110
USB to UART Bridge CP2110
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time.

  • Easily implement USB in your designs
  • Pre-programmed with all the necessary USB software
  • No need to be familiar with the USB specification
  • Seamless compatibility with most operating systems
  • Evaluation kits available to support your design
Supplier's Site Datasheet
HID USB to UART Bridge - CP2110 - Silicon Labs
Austin, TX, USA
HID USB to UART Bridge
CP2110
HID USB to UART Bridge CP2110
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time.

  • Easily implement USB in your designs
  • Pre-programmed with all the necessary USB software
  • No need to be familiar with the USB specification
  • Seamless compatibility with most operating systems
  • Evaluation kits available to support your design
Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP2110 CP2110
Product Name USB to UART Bridge HID USB to UART Bridge
Life Cycle Stage New New
Number 0.0
ROM 0.3430 KB 1.02 KB
ROM Type EPROM; EEPROM EPROM; EEPROM
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers