Silicon Labs USB to UART Bridge CP2104

Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Datasheet
Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB to UART Bridge - CP2104 - Silicon Labs
Austin, TX, USA
USB to UART Bridge
CP2104
USB to UART Bridge CP2104
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time.

  • Easily implement USB in your designs
  • Pre-programmed with all the necessary USB software
  • No need to be familiar with the USB specification
  • Seamless compatibility with most operating systems
  • Evaluation kits available to support your design
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number CP2104
Product Name USB to UART Bridge
Life Cycle Stage New
Number 0.0
ROM 1.02 KB
ROM Type EPROM; EEPROM
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details