Silicon Labs Microcontrollers C8051F850-C-GM

Description
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F850-C-GM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F850-C-GM-ND
Microcontrollers C8051F850-C-GM-ND
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH

CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 8KB Embedded Microcontroller MCU
685-C8051F850-C-GM
8-bit 25MHz 8KB Embedded Microcontroller MCU 685-C8051F850-C-GM
8-Bit MCU, 25MHz, 16 I/O, 8KB ROM, ADC, PWM Product overview: C8051F850-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F850-C-GM can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 16 I/O, 8KB ROM, ADC, PWM Product overview: C8051F850-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F850-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F850-C-GM - 1158616-C8051F850-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F850-C-GM
1158616-C8051F850-C-GM
Embedded - Embedded - Microcontrollers - C8051F850-C-GM 1158616-C8051F850-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 1158616-C8051F850-C- GM Family Name: C8051F850 Manufacturer Homepage: www.silabs.com Alternative Parts (Cross-Reference): STM8L101F2U3ATR ; STM8L101F3U6; STM8L101F2U6A; ECCN: 3A991.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158616-C8051F850-C-GM
Family Name: C8051F850
Manufacturer Homepage: www.silabs.com
Alternative Parts (Cross-Reference): STM8L101F2U3ATR ; STM8L101F3U6; STM8L101F2U6A;
ECCN: 3A991.a
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F850-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F850-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F850-C-GM
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site
Microcontrollers - C8051F850-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F850-C-GM
Microcontrollers C8051F850-C-GM
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH

CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F850-C-GM
8-bit Microcontrollers - MCU C8051F850-C-GM
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F850-C-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F850-C-GM
Embedded - Microcontrollers C8051F850-C-GM
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F850-C-GM-ND 685-C8051F850-C-GM 1158616-C8051F850-C-GM C8051F850-C-GM C8051F850-C-GM C8051F850-C-GM C8051F850-C-GM
Product Name Microcontrollers 8-bit 25MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F850-C-GM Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 15x12b
RAM 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details