8051 C8051F85x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 24-QSOP
IC MCU 8BIT 2KB FLASH 24QSOP
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 8-bit MCU
IC MCU 8BIT 2KB FLASH 24QSOP
8051 C8051F85x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 24-QSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F852-C-GU-ND | C8051F852-C-GU | C8051F852-C-GU | C8051F852-C-GU | C8051F852-C-GU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 2 KB |