Silicon Labs Low Power MCU C8051F982

Description
Industry’s lowest active & sleep currents 150 µA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA sleep with external crystal LDO voltage regulator 2 µS wake-up time 1.5 µS analog settling time 25 MHz, single-cycle 8051 compatible CPU 12-bit ADC Up to 8 kB Flash 512 bytes of SRAM 1.8 – 3.6 V operation
Datasheet
Description
Industry’s lowest active & sleep currents 150 µA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA sleep with external crystal LDO voltage regulator 2 µS wake-up time 1.5 µS analog settling time 25 MHz, single-cycle 8051 compatible CPU 12-bit ADC Up to 8 kB Flash 512 bytes of SRAM 1.8 – 3.6 V operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU - C8051F982 - Silicon Labs
Austin, TX, USA
Low Power MCU
C8051F982
Low Power MCU C8051F982
Industry’s lowest active & sleep currents 150 µA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA sleep with external crystal LDO voltage regulator 2 µS wake-up time 1.5 µS analog settling time 25 MHz, single-cycle 8051 compatible CPU 12-bit ADC Up to 8 kB Flash 512 bytes of SRAM 1.8 – 3.6 V operation
Industry’s lowest active & sleep currents
150 µA / MHz - active mode
10 nA sleep w/BOD disabled
50 nA sleep w/BOD enabled
300 nA sleep w/internal RTC
600 nA sleep with external crystal
LDO voltage regulator
2 µS wake-up time
1.5 µS analog settling time
25 MHz, single-cycle 8051 compatible CPU
12-bit ADC
Up to 8 kB Flash
512 bytes of SRAM
1.8 – 3.6 V operation
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number C8051F982
Product Name Low Power MCU
Clock Speed 25 MHz
Bits Other; 10-bit
Number 4
RAM 0.5120 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details