Silicon Labs 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU EFM32G232F128-QFP64

Description
32-Bit RISC MCU, Cortex-M3, 32MHz, 128KB Flash, 16KB RAM, PQFP64 Product overview: EFM32G232F128-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F128-QF P64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, Cortex-M3, 32MHz, 128KB Flash, 16KB RAM, PQFP64 Product overview: EFM32G232F128-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F128-QF P64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU
685-EFM32G232F128-QFP64
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU 685-EFM32G232F128-QFP64
32-Bit RISC MCU, Cortex-M3, 32MHz, 128KB Flash, 16KB RAM, PQFP64 Product overview: EFM32G232F128-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F128-QF P64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, Cortex-M3, 32MHz, 128KB Flash, 16KB RAM, PQFP64 Product overview: EFM32G232F128-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F128-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 914-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
914-1026-2-ND
Microcontrollers 914-1026-2-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM32G232F128-QFP64 - 759429-EFM32G232F128-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32G232F128-QFP64
759429-EFM32G232F128-QFP64
Embedded - Embedded - Microcontrollers - EFM32G232F128-QFP64 759429-EFM32G232F128-QFP64
Manufacturer: Silicon Labs Win Source Part Number: 759429-EFM32G232F128 -QFP64 Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Supply Voltage: 1.98V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 53 Date RAM Size: 16K x 8

Manufacturer: Silicon Labs
Win Source Part Number: 759429-EFM32G232F128-QFP64
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 1x12b
Supply Voltage: 1.98V ~ 3.8V
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 53
Date RAM Size: 16K x 8

Buy Now
Microcontrollers - EFM32G232F128-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G232F128-QFP64
Microcontrollers EFM32G232F128-QFP64
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G232F128-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G232F128-QFP64
Embedded - Microcontrollers EFM32G232F128-QFP64
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G232F128-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G232F128-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G232F128-QFP64
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - EFM32G232F128-QFP64 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
EFM32G232F128-QFP64
Microcontrollers EFM32G232F128-QFP64
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32G232F128-QFP64 914-1026-2-ND 759429-EFM32G232F128-QFP64 EFM32G232F128-QFP64 EFM32G232F128-QFP64 EFM32G232F128-QFP64 EFM32G232F128-QFP64
Product Name 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - EFM32G232F128-QFP64 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts 1.98 to 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 8x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers