IC MCU 8BIT 4KB FLASH 24SSOP
IC MCU 8BIT 4KB FLASH 24SSOP
8-bit Microcontrollers - MCU 4kB/512B RAM, ADC, QSOP24
8051 C8051F85x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F851-C-GUR | C8051F851-C-GUR | C8051F851-C-GUR | C8051F851-C-GUR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH |