Silicon Labs USB-UART Bridge MCU CP2200

Description
The CP220x family is the industry’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. The CP220x can add Ethernet connectivity to any microcontroller or host processor with 11 or more port I/O pins. The 8-bit parallel external memory interface bus supports both industry-standard Intel and Motorola bus formats in multiplexed and non-multiplexed mode. The CP2201 28-pin QFN package supports multiplexed addressing only. Mode select pins are used to select the bus interface mode. The on-chip Flash memory may be used to store user constants and web server content or as general-purpose, non-volatile memory. The Flash is factory preprogrammed with a unique 48-bit MAC address stored in the last six memory locations. Having the unique MAC address stored in the CP220x Ethernet controller often removes the necessary serialization step from the product manufacturing process of most embedded systems.
Description
The CP220x family is the industry’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. The CP220x can add Ethernet connectivity to any microcontroller or host processor with 11 or more port I/O pins. The 8-bit parallel external memory interface bus supports both industry-standard Intel and Motorola bus formats in multiplexed and non-multiplexed mode. The CP2201 28-pin QFN package supports multiplexed addressing only. Mode select pins are used to select the bus interface mode. The on-chip Flash memory may be used to store user constants and web server content or as general-purpose, non-volatile memory. The Flash is factory preprogrammed with a unique 48-bit MAC address stored in the last six memory locations. Having the unique MAC address stored in the CP220x Ethernet controller often removes the necessary serialization step from the product manufacturing process of most embedded systems.

Suppliers

Company
Product
Description
Supplier Links
USB-UART Bridge MCU - CP2200 - Silicon Labs
Austin, TX, USA
USB-UART Bridge MCU
CP2200
USB-UART Bridge MCU CP2200
The CP220x family is the industry’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. The CP220x can add Ethernet connectivity to any microcontroller or host processor with 11 or more port I/O pins. The 8-bit parallel external memory interface bus supports both industry-standard Intel and Motorola bus formats in multiplexed and non-multiplexed mode. The CP2201 28-pin QFN package supports multiplexed addressing only. Mode select pins are used to select the bus interface mode. The on-chip Flash memory may be used to store user constants and web server content or as general-purpose, non-volatile memory. The Flash is factory preprogrammed with a unique 48-bit MAC address stored in the last six memory locations. Having the unique MAC address stored in the CP220x Ethernet controller often removes the necessary serialization step from the product manufacturing process of most embedded systems.

The CP220x family is the industry’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge.

The CP220x single-chip Ethernet controller contains an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package.

The CP220x can add Ethernet connectivity to any microcontroller or host processor with 11 or more port I/O pins. The 8-bit parallel external memory interface bus supports both industry-standard Intel and Motorola bus formats in multiplexed and non-multiplexed mode. The CP2201 28-pin QFN package supports multiplexed addressing only. Mode select pins are used to select the bus interface mode.

The on-chip Flash memory may be used to store user constants and web server content or as general-purpose, non-volatile memory. The Flash is factory preprogrammed with a unique 48-bit MAC address stored in the last six memory locations. Having the unique MAC address stored in the CP220x Ethernet controller often removes the necessary serialization step from the product manufacturing process of most embedded systems.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number CP2200
Product Name USB-UART Bridge MCU
Data Bus 8 Bit
Life Cycle Stage Saturation
Features Oscillator Safeguard
Bits 16 Bit
Number 0.0
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers