8051 C8051F85x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH
8-bit Microcontrollers - MCU 4kB/512B RAM, QSOP24
IC MCU 8BIT 4KB FLASH 24SSOP
IC MCU 8BIT 4KB FLASH 24SSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F854-C-IUR | C8051F854-C-IUR | C8051F854-C-IUR | C8051F854-C-IUR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 512 KB | ||
| I/O Ports | 16 |