Silicon Labs Microcontrollers C8051F930-GMR

Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F930-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F930-GMR-ND
Microcontrollers C8051F930-GMR-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F930-GMR - 089221-C8051F930-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F930-GMR
089221-C8051F930-GMR
Embedded - Embedded - Microcontrollers - C8051F930-GMR 089221-C8051F930-GMR
Manufacturer: Silicon Labs Win Source Part Number: 089221-C8051F930-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 24 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 23x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 25MHz Supply Voltage - Operating: 0.9 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 089221-C8051F930-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 0.9 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 64KB 4.25KB Embedded Microcontroller MCU
685-C8051F930-GMR
8-bit 25MHz 64KB 4.25KB Embedded Microcontroller MCU 685-C8051F930-GMR
8-bit 8051 MCU, 25MHz, 64KB Flash, 4.25KB RAM, QFN Product overview: C8051F930-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB, 4.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, 4.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-GMR can be used for catalog matching and distributor lookup.

8-bit 8051 MCU, 25MHz, 64KB Flash, 4.25KB RAM, QFN Product overview: C8051F930-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB, 4.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, 4.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F930-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F930-GMR
Microcontrollers C8051F930-GMR
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - C8051F930-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F930-GMR
Microcontrollers C8051F930-GMR
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F930-GMR
Embedded - Microcontrollers C8051F930-GMR
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F930-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F930-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F930-GMR
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F930-GMR-ND 089221-C8051F930-GMR 685-C8051F930-GMR C8051F930-GMR C8051F930-GMR C8051F930-GMR C8051F930-GMR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F930-GMR 8-bit 25MHz 64KB 4.25KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 23x10b
RAM 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details