Silicon Labs Microcontrollers C8051F930-GQ

Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1466-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1466-ND
Microcontrollers 336-1466-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F930-GQ - 812316-C8051F930-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F930-GQ
812316-C8051F930-GQ
Embedded - Embedded - Microcontrollers - C8051F930-GQ 812316-C8051F930-GQ
Manufacturer: Silicon Labs Win Source Part Number: 812316-C8051F930-GQ Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 25MHz Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 24 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 23x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: C8051F93 Voltage - Supply (Vcc/Vdd): 0.9V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 812316-C8051F930-GQ
Packaging: Tray
Mounting Style: SMD
Core Processor: 8051
Speed: 25MHz
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 23x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: C8051F93
Voltage - Supply (Vcc/Vdd): 0.9V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 64KB 25MHz Embedded Microcontroller MCU
685-C8051F930-GQ
8-bit 64KB 25MHz Embedded Microcontroller MCU 685-C8051F930-GQ
8-Bit MCU, 64KB FLASH, 25MHz, LQFP, 24 I/O, 16 ADC Product overview: C8051F930-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 64KB FLASH, 25MHz, LQFP, 24 I/O, 16 ADC Product overview: C8051F930-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F930-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F930-GQ
Microcontrollers C8051F930-GQ
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F930-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F930-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F930-GQ
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - C8051F930-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F930-GQ
Embedded - Microcontrollers C8051F930-GQ
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1466-ND 812316-C8051F930-GQ 685-C8051F930-GQ C8051F930-GQ C8051F930-GQ C8051F930-GQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F930-GQ 8-bit 64KB 25MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 23x10b
RAM 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8008AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers