Silicon Labs USB to UART Bridge CP210x

Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design

Suppliers

Company
Product
Description
Supplier Links
USB to UART Bridge - CP210x - Silicon Labs
Austin, TX, USA
USB to UART Bridge
CP210x
USB to UART Bridge CP210x
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time.

  • Easily implement USB in your designs
  • Pre-programmed with all the necessary USB software
  • No need to be familiar with the USB specification
  • Seamless compatibility with most operating systems
  • Evaluation kits available to support your design
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number CP210x
Product Name USB to UART Bridge
Life Cycle Stage New
Clock Speed 48 MHz
Bits 16 Bit
RAM 1.15 KB
ROM 1.02 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers