CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Manufacturer: Silicon Labs
Win Source Part Number: 771122-C8051F850-C-I
Series: C8051F85x
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: CIP-51
Speed: 25MHz
Package: 24-SSOP (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 3.6 V
Family Name: C8051F850
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QSOP
Alternative Parts (Cross-Reference): MB95F652LPFT-G-SNE2;
ECCN: 3A991.a
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 56
Microcontroller, CMOS, Product overview: C8051F850-C-IU from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F850-C-IU can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8kB/512B RAM, ADC, QSOP24
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F850-C-IU-ND | 771122-C8051F850-C-IU | 685-C8051F850-C-IU | C8051F850-C-IU | C8051F850-C-IU | C8051F850-C-IU | C8051F850-C-IU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F850-C-IU | Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | |||
| ROM | 8 KB |