Silicon Labs Microcontrollers C8051F902-GU

Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Request a Quote Datasheet
Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1849-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1849-5-ND
Microcontrollers 336-1849-5-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F902-GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F902-GU
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F902-GU
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site
Microcontrollers - C8051F902-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F902-GU
Microcontrollers C8051F902-GU
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

Buy Now Datasheet
Embedded - Microcontrollers - C8051F902-GU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F902-GU
Embedded - Microcontrollers C8051F902-GU
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1849-5-ND C8051F902-GU C8051F902-GU C8051F902-GU
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 15x10/12b
RAM 0.7680 KB 768 KB 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details