Silicon Labs 8-bit 8KB 25MHz QFN Embedded Microcontroller MCU C8051F986-GMR

Description
8-bit 8051 CISC MCU, 8KB Flash, 24-Pin QFN EP, 25MHz Product overview: C8051F986-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit 8051 CISC MCU, 8KB Flash, 24-Pin QFN EP, 25MHz Product overview: C8051F986-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8KB 25MHz QFN Embedded Microcontroller MCU
685-C8051F986-GMR
8-bit 8KB 25MHz QFN Embedded Microcontroller MCU 685-C8051F986-GMR
8-bit 8051 CISC MCU, 8KB Flash, 24-Pin QFN EP, 25MHz Product overview: C8051F986-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-GMR can be used for catalog matching and distributor lookup.

8-bit 8051 CISC MCU, 8KB Flash, 24-Pin QFN EP, 25MHz Product overview: C8051F986-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 976648-C8051F986-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
976648-C8051F986-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers 976648-C8051F986-GMR
Win Source Part Number: 976648-C8051F986-GMR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C8051F9xx Core Processor: CIP-51 8051 Speed: 25MHz Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 976648-C8051F986-GMR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F9xx
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - C8051F986-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F986-GMR
Microcontrollers C8051F986-GMR
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F986-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F986-GMR
Embedded - Microcontrollers C8051F986-GMR
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F986-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F986-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F986-GMR
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F986-GMR 976648-C8051F986-GMR C8051F986-GMR C8051F986-GMR C8051F986-GMR
Product Name 8-bit 8KB 25MHz QFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB
Serial Interface I2C/SMBus/SPI/UART
Package Type Other; QFN EP Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details