Silicon Labs Datasheets for LAN Chips
LAN chips provide wireless local area network (LAN) connectivity in a system-on-chip platform.
LAN Chips: Learn more
| Product Name | Notes |
|---|---|
| Features 84 dB dynamic range A/D and D/A converter with 16-bit resolution Microphone input; programmable gain of 0, +10, +20, +30 dB Line level input (1 V RMS) 3:1 analog... | |
| Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12... | |
| Features Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio Adaptive battery voltage generation... | |
| Features Internal balanced or unbalanced ringing Low power consumption Software-programmabl e parameters: Ringing frequency, amplitude, cadence and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (10–45 mA) Loop... | |
| Features Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions Internal balanced ringing to 150 VPK External bulk ringer support Low standby power consumption: <20 mW per... | |
| Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring... |