IC MCU 8BIT 8KB FLASH 24QSOP Product overview: C8051F850-C-IUR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F850-C-IUR can be used for catalog matching and distributor lookup.
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Win Source Part Number: 1378106-C8051F850-C-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Silicon Labs
Series: C8051F85x
Product Status: Active
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Base Product Number: C8051F850
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A
Speed: 25MHz
Number of I/O: 16
Core Processor: CIP-51™
Core Size: 8-Bit
Connectivity: I²C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
Data Converters: A/D 16x12b
Oscillator Type: Internal
IC MCU 8BIT 8KB FLASH 24QSOP
CIP-51™ C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
8-bit Microcontrollers - MCU 8kB/512B RAM, ADC, QSOP24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F850-C-IUR | C8051F850-C-IUR-ND | 1378106-C8051F850-C-IUR | C8051F850-C-IUR | C8051F850-C-IUR | C8051F850-C-IUR |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | ||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | |||
| Serial Interface | I2C/SMBus/SPI/UART | SPI; UART; USART |