8051 C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
8-bit Microcontrollers - MCU 8051 25 MHz 2 kB 8-bit MCU
IC MCU 8BIT 8KB FLASH 24SSOP
IC MCU 8BIT 8KB FLASH 24SSOP
8051 C8051F85x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F853-C-GU-ND | C8051F853-C-GU | C8051F853-C-GU | C8051F853-C-GU | C8051F853-C-GU |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |