Silicon Labs USB-UART Bridge MCU CP2101

Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Datasheet
Description
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB-UART Bridge MCU - CP2101 - Silicon Labs
Austin, TX, USA
USB-UART Bridge MCU
CP2101
USB-UART Bridge MCU CP2101
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time. Easily implement USB in your designs Pre-programmed with all the necessary USB software No need to be familiar with the USB specification Seamless compatibility with most operating systems Evaluation kits available to support your design

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and small body size packages reduce cost, simplify design and shorten development time.

  • Easily implement USB in your designs
  • Pre-programmed with all the necessary USB software
  • No need to be familiar with the USB specification
  • Seamless compatibility with most operating systems
  • Evaluation kits available to support your design
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number CP2101
Product Name USB-UART Bridge MCU
Data Bus 8 Bit
Life Cycle Stage Saturation
Features Oscillator Safeguard
Bits 16 Bit
Number 0.0
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers