8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH
IC MCU 8BIT 64KB FLASH DIE
IC MCU 8BIT 64KB FLASH DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F930-GDI | C8051F930-GDI | C8051F930-GDI |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 4.25 KB | 4.25 KB | |
| I/O Ports | 24 |