8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 037547-C8051F930-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 0.9 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
8-bit 25MHz MCU, 64KB Flash, 4.25KB RAM, LQFP, 24 I/O Product overview: C8051F930-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB, 4.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, 4.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-GQR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 32LQFP
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 32LQFP
IC MCU 8BIT 64KB FLASH 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F930-GQR-ND | 037547-C8051F930-GQR | 685-C8051F930-GQR | C8051F930-GQR | C8051F930-GQR | C8051F930-GQR | C8051F930-GQR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F930-GQR | 8-bit 25MHz 64KB 4.25KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 23x10b | ||||||
| RAM | 4.25 KB | 64 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | |
| ROM | 64 KB |