Win Source Part Number: 1381725-C8051F996-GM
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: C8051F9xx
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Cap Sense, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: C8051F996
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 91 pcs
8-Bit 8051 MCU, 8KB Flash, 25MHz, 17 I/O, 10-ADC, QFN Product overview: C8051F996-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F996-GM can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 24QFN
IC MCU 8BIT 8KB FLASH 24QFN
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1381725-C8051F996-GM | 685-C8051F996-GM | C8051F996-GM | C8051F996-GM | C8051F996-GM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8KB 25MHz QFN Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 0.5000 KB | 512 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 volts | 3.6 volts |