Manufacturer: Silicon Labs
Win Source Part Number: 1158624-C8051F981-GM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 20QFN Product overview: C8051F981-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F981-GM can be used for catalog matching and distributor lookup.
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
IC MCU 8BIT 8KB FLASH 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1158624-C8051F981-GM | 685-C8051F981-GM | C8051F981-GM | C8051F981-GM |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F981-GM | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.5000 KB | 0.5120 KB | ||
| Supply Voltage | 2.4 volts | |||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | |||
| Package Type | Other; QFN | Other; 20-UFQFN Exposed Pad |