Tektronix, Inc. Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
146
284
S52
S54
Tektronix arbitrary waveform generators enable complex signal generation with simple, easy to use tools. The AWG family provides leading-edge performance with sample rates up to 50 GS/s, up to 4...
Tektronix pulse generators offer fast risetime and high amplitude combinations with unparalleled signal integrity. Instruments have adjustable pulse duration and are available with manual or computer control.
Today's designs are often complex, demanding a variety of stimulus signals during test. With standard waveforms, arbitrary waveform capability and signal impairment options, a Tektronix Function Generator supports a wide...
TSG4100A Series RF Vector Signal Generators offer mid-range RF performance and up to 200MHz modulation bandwidth. They allow a convenient, in-field software upgrade to easily transition units from analog to...