Tektronix, Inc. Arbitrary Waveform Generator AFG2020

Description
The AFG2020 is a Arbitrary Function Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Built-in high resolution monitor with GUI Vertical Resolution: 12-Bit (1/4096) Resolution Clock: 250 MHz, 1 ppm Accuracy, 0.5 Hz (10 digits) 16 separate arbitrary waveforms with 1K record lengths Sinewave - 0.5 Hz to 100 MHz Square wave - 0.5 Hz to 50 MHz Triangle, ramp, and pulse - 0.5 Hz to 31.2 MHz Internal AM, FM, PSK, and FSK modulation External AM modulation Built-in linear/log sweep Built-in trigger delay (700 ns to 100 s) Direct DSO waveform transfers without a controller Second channel with fully independent execution (Option 02)
Description
The AFG2020 is a Arbitrary Function Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Built-in high resolution monitor with GUI Vertical Resolution: 12-Bit (1/4096) Resolution Clock: 250 MHz, 1 ppm Accuracy, 0.5 Hz (10 digits) 16 separate arbitrary waveforms with 1K record lengths Sinewave - 0.5 Hz to 100 MHz Square wave - 0.5 Hz to 50 MHz Triangle, ramp, and pulse - 0.5 Hz to 31.2 MHz Internal AM, FM, PSK, and FSK modulation External AM modulation Built-in linear/log sweep Built-in trigger delay (700 ns to 100 s) Direct DSO waveform transfers without a controller Second channel with fully independent execution (Option 02)

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG2020 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG2020
Arbitrary Waveform Generator AFG2020
The AFG2020 is a Arbitrary Function Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Built-in high resolution monitor with GUI Vertical Resolution: 12-Bit (1/4096) Resolution Clock: 250 MHz, 1 ppm Accuracy, 0.5 Hz (10 digits) 16 separate arbitrary waveforms with 1K record lengths Sinewave - 0.5 Hz to 100 MHz Square wave - 0.5 Hz to 50 MHz Triangle, ramp, and pulse - 0.5 Hz to 31.2 MHz Internal AM, FM, PSK, and FSK modulation External AM modulation Built-in linear/log sweep Built-in trigger delay (700 ns to 100 s) Direct DSO waveform transfers without a controller Second channel with fully independent execution (Option 02)

The AFG2020 is a Arbitrary Function Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Built-in high resolution monitor with GUI
  • Vertical Resolution: 12-Bit (1/4096)
  • Resolution Clock: 250 MHz, 1 ppm Accuracy, 0.5 Hz (10 digits)
  • 16 separate arbitrary waveforms with 1K record lengths
  • Sinewave - 0.5 Hz to 100 MHz
  • Square wave - 0.5 Hz to 50 MHz
  • Triangle, ramp, and pulse - 0.5 Hz to 31.2 MHz
  • Internal AM, FM, PSK, and FSK modulation
  • External AM modulation
  • Built-in linear/log sweep
  • Built-in trigger delay (700 ns to 100 s)
  • Direct DSO waveform transfers without a controller
  • Second channel with fully independent execution (Option 02)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG2020
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details