Tektronix, Inc. TV Generator TG2000

Description
The TG2000 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Reference Generator Performance Level Conforms to Analog and Digital, Video and Audio Industry Standards Modular Expandable Platform Designed for the Requirements of Today and the Future Fully Supports VM700T Video Measurement Routines RAM-based Test Signal Generators with Nonvolatile Storage Test Signal Libraries for All Formats Variable Analog and Digital Video Parameters The TG2000 is a multiformat, analog and digital, precision signal generation platform. Designed for the most demanding test mapplications, the TG2000 provides reference mquality test signals, stressing functions in nboth the analog and digital domains and the flexibility to address user-defined testing requirements. Comprehensive test signal libraries are supplied in all formats and are supplemented by a Windows-based test signal development program. The modular architecture, RAM-based test signal generators, and programmable system clocks ensure the TG2000 will meet future needs as well as today’s requirements.
Description
The TG2000 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Reference Generator Performance Level Conforms to Analog and Digital, Video and Audio Industry Standards Modular Expandable Platform Designed for the Requirements of Today and the Future Fully Supports VM700T Video Measurement Routines RAM-based Test Signal Generators with Nonvolatile Storage Test Signal Libraries for All Formats Variable Analog and Digital Video Parameters The TG2000 is a multiformat, analog and digital, precision signal generation platform. Designed for the most demanding test mapplications, the TG2000 provides reference mquality test signals, stressing functions in nboth the analog and digital domains and the flexibility to address user-defined testing requirements. Comprehensive test signal libraries are supplied in all formats and are supplemented by a Windows-based test signal development program. The modular architecture, RAM-based test signal generators, and programmable system clocks ensure the TG2000 will meet future needs as well as today’s requirements.

Suppliers

Company
Product
Description
Supplier Links
TV Generator TG2000
The TG2000 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat Analog and Digital Test Signal Generation Reference Generator Performance Level Conforms to Analog and Digital, Video and Audio Industry Standards Modular Expandable Platform Designed for the Requirements of Today and the Future Fully Supports VM700T Video Measurement Routines RAM-based Test Signal Generators with Nonvolatile Storage Test Signal Libraries for All Formats Variable Analog and Digital Video Parameters The TG2000 is a multiformat, analog and digital, precision signal generation platform. Designed for the most demanding test mapplications, the TG2000 provides reference mquality test signals, stressing functions in nboth the analog and digital domains and the flexibility to address user-defined testing requirements. Comprehensive test signal libraries are supplied in all formats and are supplemented by a Windows-based test signal development program. The modular architecture, RAM-based test signal generators, and programmable system clocks ensure the TG2000 will meet future needs as well as today’s requirements.

The TG2000 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Multiformat Analog and Digital Test Signal Generation
  • Reference Generator Performance Level
  • Conforms to Analog and Digital, Video and Audio Industry Standards
  • Modular Expandable Platform
  • Designed for the Requirements of Today and the Future
  • Fully Supports VM700T Video Measurement Routines
  • RAM-based Test
  • Signal Generators with Nonvolatile Storage
  • Test Signal Libraries for All Formats
  • Variable Analog and Digital Video Parameters

The TG2000 is a multiformat, analog and digital, precision signal generation platform. Designed for the most demanding test mapplications, the TG2000 provides reference mquality test signals, stressing functions in nboth the analog and digital domains and the flexibility to address user-defined testing requirements.

Comprehensive test signal libraries are supplied in all formats and are supplemented by a Windows-based test signal development program. The modular architecture, RAM-based test signal generators, and programmable system clocks ensure the TG2000 will meet future needs as well as today’s requirements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TG2000
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details