Tektronix, Inc. TV Generator 146

Description
The 146 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EIA Color Bar Color Bar Luminance Signal Full-Field Color Bar Modulated 5 Step Staircase Modulated 10 Step Staircase Modulated Pedestal Convergence Pattern Flat Field (Variable Level) Test Signal/Variable APL The Tektronix 146 NTSC Test Signal Generator is a compact source of high-quality television test, drive and convergence signals. All signals needed to time and accurately test, evaluate and adjust both standard broadcast and closed circuit color video equipment are provided. The unit provides the following NTSC timing signals: Gen-lock Input, Comp Sync Output, Subcarrier Output, Comp Blanking Output, Burst Flag Output, H Drive Output, V Drive Output and External Subcarrier Input.
Description
The 146 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EIA Color Bar Color Bar Luminance Signal Full-Field Color Bar Modulated 5 Step Staircase Modulated 10 Step Staircase Modulated Pedestal Convergence Pattern Flat Field (Variable Level) Test Signal/Variable APL The Tektronix 146 NTSC Test Signal Generator is a compact source of high-quality television test, drive and convergence signals. All signals needed to time and accurately test, evaluate and adjust both standard broadcast and closed circuit color video equipment are provided. The unit provides the following NTSC timing signals: Gen-lock Input, Comp Sync Output, Subcarrier Output, Comp Blanking Output, Burst Flag Output, H Drive Output, V Drive Output and External Subcarrier Input.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - 146 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
146
TV Generator 146
The 146 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: EIA Color Bar Color Bar Luminance Signal Full-Field Color Bar Modulated 5 Step Staircase Modulated 10 Step Staircase Modulated Pedestal Convergence Pattern Flat Field (Variable Level) Test Signal/Variable APL The Tektronix 146 NTSC Test Signal Generator is a compact source of high-quality television test, drive and convergence signals. All signals needed to time and accurately test, evaluate and adjust both standard broadcast and closed circuit color video equipment are provided. The unit provides the following NTSC timing signals: Gen-lock Input, Comp Sync Output, Subcarrier Output, Comp Blanking Output, Burst Flag Output, H Drive Output, V Drive Output and External Subcarrier Input.

The 146 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • EIA Color Bar
  • Color Bar Luminance Signal
  • Full-Field Color Bar
  • Modulated 5 Step Staircase
  • Modulated 10 Step Staircase
  • Modulated Pedestal
  • Convergence Pattern
  • Flat Field (Variable Level)
  • Test Signal/Variable APL

The Tektronix 146 NTSC Test Signal Generator is a compact source of high-quality television test, drive and convergence signals. All signals needed to time and accurately test, evaluate and adjust both standard broadcast and closed circuit color video equipment are provided. The unit provides the following NTSC timing signals: Gen-lock Input, Comp Sync Output, Subcarrier Output, Comp Blanking Output, Burst Flag Output, H Drive Output, V Drive Output and External Subcarrier Input.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 146
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details