Tektronix, Inc. Arbitrary Waveform Generator AWG430

Description
The AWG430 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 3 Independent Waveform Channel 16-Bit (1/65536) Vertical Resolution 200 MS/s Sample Rate Up to 16 M Record Length with option 01 Optional 16/32/48-Bit 100 MHz (CMOS) Digital Data Generator for Mixed-signal Device Testing 2, 4 or 6 Digital Marker Outputs Channel Internal Independent Noise Generator Independent Channel Skew Control Independent Channel External Signal ADD-INPUT External Clock and External Reference Inputs Applications: Designing, Testing and Deploying Quadrature Digitally Modulated I&Q Signals and Displays Mixed (Analog/Digital) Signals Stimulus Signals for Imaging Display and Recording Devices (CCD, LCD) Enhanced/Corrupted Playback of DSO Captured Signals Simulation Waveform Vectors Imported from Mathcad, Matlab, Excel and Others Network Communications Physical Layer Testing ITU-T (E1, E2, E3) TI.102 (DS1, DS1A, DS1C) Fibre Channel (FCI33E) SDH/SONET (OC1/STM0, OC3/STM1) D2 100Base-TX The Tektronix AWG430 performs a wide range of modulated (I&Q) and mixed signal simulations (analog & digital) for wireless and wired data communication, in addition to semiconductor device characterization. The AWG430 is ideal for design or manufacturing test engineers who need to replicate marginal and erroneous mixed signal conditions. The color display, graphical user interface and stand-alone Microsoft Windowsbased waveform creating utility supports quick creation, editing and output of custom or imported waveforms.
Datasheet
Description
The AWG430 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 3 Independent Waveform Channel 16-Bit (1/65536) Vertical Resolution 200 MS/s Sample Rate Up to 16 M Record Length with option 01 Optional 16/32/48-Bit 100 MHz (CMOS) Digital Data Generator for Mixed-signal Device Testing 2, 4 or 6 Digital Marker Outputs Channel Internal Independent Noise Generator Independent Channel Skew Control Independent Channel External Signal ADD-INPUT External Clock and External Reference Inputs Applications: Designing, Testing and Deploying Quadrature Digitally Modulated I&Q Signals and Displays Mixed (Analog/Digital) Signals Stimulus Signals for Imaging Display and Recording Devices (CCD, LCD) Enhanced/Corrupted Playback of DSO Captured Signals Simulation Waveform Vectors Imported from Mathcad, Matlab, Excel and Others Network Communications Physical Layer Testing ITU-T (E1, E2, E3) TI.102 (DS1, DS1A, DS1C) Fibre Channel (FCI33E) SDH/SONET (OC1/STM0, OC3/STM1) D2 100Base-TX The Tektronix AWG430 performs a wide range of modulated (I&Q) and mixed signal simulations (analog & digital) for wireless and wired data communication, in addition to semiconductor device characterization. The AWG430 is ideal for design or manufacturing test engineers who need to replicate marginal and erroneous mixed signal conditions. The color display, graphical user interface and stand-alone Microsoft Windowsbased waveform creating utility supports quick creation, editing and output of custom or imported waveforms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG430 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG430
Arbitrary Waveform Generator AWG430
The AWG430 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 3 Independent Waveform Channel 16-Bit (1/65536) Vertical Resolution 200 MS/s Sample Rate Up to 16 M Record Length with option 01 Optional 16/32/48-Bit 100 MHz (CMOS) Digital Data Generator for Mixed-signal Device Testing 2, 4 or 6 Digital Marker Outputs Channel Internal Independent Noise Generator Independent Channel Skew Control Independent Channel External Signal ADD-INPUT External Clock and External Reference Inputs Applications: Designing, Testing and Deploying Quadrature Digitally Modulated I&Q Signals and Displays Mixed (Analog/Digital) Signals Stimulus Signals for Imaging Display and Recording Devices (CCD, LCD) Enhanced/Corrupted Playback of DSO Captured Signals Simulation Waveform Vectors Imported from Mathcad, Matlab, Excel and Others Network Communications Physical Layer Testing ITU-T (E1, E2, E3) TI.102 (DS1, DS1A, DS1C) Fibre Channel (FCI33E) SDH/SONET (OC1/STM0, OC3/STM1) D2 100Base-TX The Tektronix AWG430 performs a wide range of modulated (I&Q) and mixed signal simulations (analog & digital) for wireless and wired data communication, in addition to semiconductor device characterization. The AWG430 is ideal for design or manufacturing test engineers who need to replicate marginal and erroneous mixed signal conditions. The color display, graphical user interface and stand-alone Microsoft Windowsbased waveform creating utility supports quick creation, editing and output of custom or imported waveforms.

The AWG430 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 3 Independent Waveform Channel
  • 16-Bit (1/65536) Vertical Resolution
  • 200 MS/s Sample Rate
  • Up to 16 M Record Length with option 01
  • Optional 16/32/48-Bit 100 MHz (CMOS) Digital Data Generator for Mixed-signal Device Testing
  • 2, 4 or 6 Digital Marker Outputs
  • Channel Internal Independent Noise Generator
  • Independent Channel Skew Control
  • Independent Channel External Signal ADD-INPUT
  • External Clock and External Reference Inputs

Applications:

Designing, Testing and Deploying

  • Quadrature Digitally Modulated I&Q Signals and Displays
  • Mixed (Analog/Digital) Signals
  • Stimulus Signals for Imaging Display and Recording Devices (CCD, LCD)
  • Enhanced/Corrupted Playback of DSO Captured Signals
  • Simulation Waveform Vectors Imported from Mathcad, Matlab, Excel and Others

Network Communications Physical Layer Testing

  • ITU-T (E1, E2, E3)
  • TI.102 (DS1, DS1A, DS1C)
  • Fibre Channel (FCI33E)
  • SDH/SONET (OC1/STM0, OC3/STM1)
  • D2
  • 100Base-TX

The Tektronix AWG430 performs a wide range of modulated (I&Q) and mixed signal simulations (analog & digital) for wireless and wired data communication, in addition to semiconductor device characterization.
The AWG430 is ideal for design or manufacturing test engineers who need to replicate marginal and erroneous mixed signal conditions. The color display, graphical user interface and stand-alone Microsoft Windowsbased waveform creating utility supports quick creation, editing and output of custom or imported waveforms.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG430
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details