Tektronix, Inc. Pulse Generator PG505

Description
The PG505 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz-100 kHz Period: 100 ms to 10 μs in decade steps, variable control ×1 to ×10 Pulse width: 50 ms to 5 μs in decade steps, variable control ×1 to ×10 Rise/Fall times: 1 ms to 1 μs in decade steps, variable control ×1 to ×20 Amplitude: ±4 to min. ±80 V into 4 kω The Tektronix PG505 is a 1 Hz-100 kHz High Voltage Pulse Generator plug-in for the TM500 system. The output section is isolated from chassis ground and can float up to ±200 V.
Description
The PG505 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz-100 kHz Period: 100 ms to 10 μs in decade steps, variable control ×1 to ×10 Pulse width: 50 ms to 5 μs in decade steps, variable control ×1 to ×10 Rise/Fall times: 1 ms to 1 μs in decade steps, variable control ×1 to ×20 Amplitude: ±4 to min. ±80 V into 4 kω The Tektronix PG505 is a 1 Hz-100 kHz High Voltage Pulse Generator plug-in for the TM500 system. The output section is isolated from chassis ground and can float up to ±200 V.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - PG505 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
PG505
Pulse Generator PG505
The PG505 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz-100 kHz Period: 100 ms to 10 μs in decade steps, variable control ×1 to ×10 Pulse width: 50 ms to 5 μs in decade steps, variable control ×1 to ×10 Rise/Fall times: 1 ms to 1 μs in decade steps, variable control ×1 to ×20 Amplitude: ±4 to min. ±80 V into 4 kω The Tektronix PG505 is a 1 Hz-100 kHz High Voltage Pulse Generator plug-in for the TM500 system. The output section is isolated from chassis ground and can float up to ±200 V.

The PG505 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 1 Hz-100 kHz
  • Period: 100 ms to 10 μs in decade steps, variable control ×1 to ×10
  • Pulse width: 50 ms to 5 μs in decade steps, variable control ×1 to ×10
  • Rise/Fall times: 1 ms to 1 μs in decade steps, variable control ×1 to ×20
  • Amplitude: ±4 to min. ±80 V into 4 kΩ

The Tektronix PG505 is a 1 Hz-100 kHz High Voltage Pulse Generator plug-in for the TM500 system. The output section is isolated from chassis ground and can float up to ±200 V.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PG505
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details