Tektronix, Inc. Data Generator DG2030

Description
The DG2030 is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: 4 Channel Data Rate to 1.1 Gbps Data Pattern Depth to 256 K/Channel Speeds Characterization Precise Control of Output Parameters Large Display for Easy-to-Use Data Editing Create Complex Data Patterns The Tektronix DG2030 provides digital designers with the high performance tools needed to evaluate advanced digital semiconductors and logic circuits. The Tektronix DG2030 is remarkable for the balanced approach to providing the appropriate class of instrument for a wide variety of digital design applications. The Tektronix DG2030 is the ideal solution for applications where you must characterize device or circuit timing and amplitude margins. It is perfect for simulating setup and hold violations or conditions of metastability. The Tektronix DG2030 graphical user interface allows you to quickly create complex data patterns with a few keystrokes on the front panel. Use the advanced sequence editing capability of this data generator to insert infrequent faults or glitches in your data patterns to verify device or circuit recovery. The Tektronix DG2030 is an invaluable tool, allowing users to simulate missing system functionality while meeting critical market windows.
Datasheet
Description
The DG2030 is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: 4 Channel Data Rate to 1.1 Gbps Data Pattern Depth to 256 K/Channel Speeds Characterization Precise Control of Output Parameters Large Display for Easy-to-Use Data Editing Create Complex Data Patterns The Tektronix DG2030 provides digital designers with the high performance tools needed to evaluate advanced digital semiconductors and logic circuits. The Tektronix DG2030 is remarkable for the balanced approach to providing the appropriate class of instrument for a wide variety of digital design applications. The Tektronix DG2030 is the ideal solution for applications where you must characterize device or circuit timing and amplitude margins. It is perfect for simulating setup and hold violations or conditions of metastability. The Tektronix DG2030 graphical user interface allows you to quickly create complex data patterns with a few keystrokes on the front panel. Use the advanced sequence editing capability of this data generator to insert infrequent faults or glitches in your data patterns to verify device or circuit recovery. The Tektronix DG2030 is an invaluable tool, allowing users to simulate missing system functionality while meeting critical market windows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Generator - DG2030 - ValueTronics International, Inc.
Elgin, IL, USA
Data Generator
DG2030
Data Generator DG2030
The DG2030 is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses. Additional Features: 4 Channel Data Rate to 1.1 Gbps Data Pattern Depth to 256 K/Channel Speeds Characterization Precise Control of Output Parameters Large Display for Easy-to-Use Data Editing Create Complex Data Patterns The Tektronix DG2030 provides digital designers with the high performance tools needed to evaluate advanced digital semiconductors and logic circuits. The Tektronix DG2030 is remarkable for the balanced approach to providing the appropriate class of instrument for a wide variety of digital design applications. The Tektronix DG2030 is the ideal solution for applications where you must characterize device or circuit timing and amplitude margins. It is perfect for simulating setup and hold violations or conditions of metastability. The Tektronix DG2030 graphical user interface allows you to quickly create complex data patterns with a few keystrokes on the front panel. Use the advanced sequence editing capability of this data generator to insert infrequent faults or glitches in your data patterns to verify device or circuit recovery. The Tektronix DG2030 is an invaluable tool, allowing users to simulate missing system functionality while meeting critical market windows.

The DG2030 is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and repair of electronic devices as well as for some artistic uses.

Additional Features:

  • 4 Channel
  • Data Rate to 1.1 Gbps
  • Data Pattern Depth to 256 K/Channel Speeds Characterization
  • Precise Control of Output Parameters
  • Large Display for Easy-to-Use Data Editing
  • Create Complex Data Patterns

The Tektronix DG2030 provides digital designers with the high performance tools needed to evaluate advanced digital semiconductors and logic circuits. The Tektronix DG2030 is remarkable for the balanced approach to providing the appropriate class of instrument for a wide variety of digital design applications.

The Tektronix DG2030 is the ideal solution for applications where you must characterize device or circuit timing and amplitude margins. It is perfect for simulating setup and hold violations or conditions of metastability. The Tektronix DG2030 graphical user interface allows you to quickly create complex data patterns with a few keystrokes on the front panel. Use the advanced sequence editing capability of this data generator to insert infrequent faults or glitches in your data patterns to verify device or circuit recovery.

The Tektronix DG2030 is an invaluable tool, allowing users to simulate missing system functionality while meeting critical market windows.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DG2030
Product Name Data Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details