Tektronix, Inc. TV Generator TSG422

Description
The TSG422 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Featues: Conforms to ITU-R BT. 601/656, EBU Tech 3267, and SMPTE 125M, 259M, and RP165 10- or 8-Bit Signal Generation Parallel Digital Video Test Signal Outputs Four Serial Digital Video Outputs (Opt. 1S) Separate Y, B-Y, R-Y Clock Outputs 525/60 and 625/50 Operation NTSC or PAL Black Burst Outputs Sync Lock to 525/60 or 625/50
Datasheet
Description
The TSG422 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Featues: Conforms to ITU-R BT. 601/656, EBU Tech 3267, and SMPTE 125M, 259M, and RP165 10- or 8-Bit Signal Generation Parallel Digital Video Test Signal Outputs Four Serial Digital Video Outputs (Opt. 1S) Separate Y, B-Y, R-Y Clock Outputs 525/60 and 625/50 Operation NTSC or PAL Black Burst Outputs Sync Lock to 525/60 or 625/50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TSG422
The TSG422 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Featues: Conforms to ITU-R BT. 601/656, EBU Tech 3267, and SMPTE 125M, 259M, and RP165 10- or 8-Bit Signal Generation Parallel Digital Video Test Signal Outputs Four Serial Digital Video Outputs (Opt. 1S) Separate Y, B-Y, R-Y Clock Outputs 525/60 and 625/50 Operation NTSC or PAL Black Burst Outputs Sync Lock to 525/60 or 625/50

The TSG422 is a tv generator from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Featues:

  • Conforms to ITU-R BT. 601/656, EBU Tech 3267, and SMPTE 125M, 259M, and RP165
  • 10- or 8-Bit Signal Generation
  • Parallel Digital Video Test Signal Outputs
  • Four Serial Digital Video Outputs (Opt. 1S)
  • Separate Y, B-Y, R-Y Clock Outputs
  • 525/60 and 625/50 Operation
  • NTSC or PAL Black Burst Outputs
  • Sync Lock to 525/60 or 625/50
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TSG422
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Waveform Generator - SDG1010 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details