Tektronix, Inc. Arbitrary Waveform Generator AWG2041

Description
The AWG2041 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1.024-GS/sec Clock Rate Provides up to 500-MHz Waveforms 1-MB Record Length (4 MB with Opt. 01) Region Shift Function Provides 10-ps Edge Placement 8-Bit (1/256) Vertical Resolution Direct DSO Waveform Transfers Optional 8-Bit 1-GHz Digital Data Generator Built-In 1.4-MB 3.5-in. Floppy Disk FFT Editor (Option 09); Frequency Domain Editing Real-Time Waveform Sequencer Creates Automatic Test Sequences or Extremely Long Patterns Almost Infinitely Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232, or GPIB (IEEE 488.2) CE Certified Applications Video Network Physical Layer Test Navigation Radar Computer Peripherals Data Storage Electronic Warfare Simulation Converter Testing Filter Design Semiconductor/Logic (ASIC/DAC/FPGA) CCD LCD (STN/TFT/MIM) The Tektronix AWG 2041 has a 1 GS/s sample rate and 1 MB execution memory. As with the entire 2000 Series family, the graphical user interface allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals. The standard AWG 2041 configuration provides up to 2 V output or 4 V with the complementary output, each with 8-Bits vertical resoluton. The AWG 2041 supports true Real Time Sequencing capability similar to the AWG 2021.
Datasheet
Description
The AWG2041 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1.024-GS/sec Clock Rate Provides up to 500-MHz Waveforms 1-MB Record Length (4 MB with Opt. 01) Region Shift Function Provides 10-ps Edge Placement 8-Bit (1/256) Vertical Resolution Direct DSO Waveform Transfers Optional 8-Bit 1-GHz Digital Data Generator Built-In 1.4-MB 3.5-in. Floppy Disk FFT Editor (Option 09); Frequency Domain Editing Real-Time Waveform Sequencer Creates Automatic Test Sequences or Extremely Long Patterns Almost Infinitely Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232, or GPIB (IEEE 488.2) CE Certified Applications Video Network Physical Layer Test Navigation Radar Computer Peripherals Data Storage Electronic Warfare Simulation Converter Testing Filter Design Semiconductor/Logic (ASIC/DAC/FPGA) CCD LCD (STN/TFT/MIM) The Tektronix AWG 2041 has a 1 GS/s sample rate and 1 MB execution memory. As with the entire 2000 Series family, the graphical user interface allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals. The standard AWG 2041 configuration provides up to 2 V output or 4 V with the complementary output, each with 8-Bits vertical resoluton. The AWG 2041 supports true Real Time Sequencing capability similar to the AWG 2021.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AWG2041 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AWG2041
Arbitrary Waveform Generator AWG2041
The AWG2041 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1.024-GS/sec Clock Rate Provides up to 500-MHz Waveforms 1-MB Record Length (4 MB with Opt. 01) Region Shift Function Provides 10-ps Edge Placement 8-Bit (1/256) Vertical Resolution Direct DSO Waveform Transfers Optional 8-Bit 1-GHz Digital Data Generator Built-In 1.4-MB 3.5-in. Floppy Disk FFT Editor (Option 09); Frequency Domain Editing Real-Time Waveform Sequencer Creates Automatic Test Sequences or Extremely Long Patterns Almost Infinitely Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232, or GPIB (IEEE 488.2) CE Certified Applications Video Network Physical Layer Test Navigation Radar Computer Peripherals Data Storage Electronic Warfare Simulation Converter Testing Filter Design Semiconductor/Logic (ASIC/DAC/FPGA) CCD LCD (STN/TFT/MIM) The Tektronix AWG 2041 has a 1 GS/s sample rate and 1 MB execution memory. As with the entire 2000 Series family, the graphical user interface allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals. The standard AWG 2041 configuration provides up to 2 V output or 4 V with the complementary output, each with 8-Bits vertical resoluton. The AWG 2041 supports true Real Time Sequencing capability similar to the AWG 2021.

The AWG2041 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 1.024-GS/sec Clock Rate Provides up to 500-MHz Waveforms
  • 1-MB Record Length (4 MB with Opt. 01)
  • Region Shift Function Provides 10-ps Edge Placement
  • 8-Bit (1/256) Vertical Resolution
  • Direct DSO Waveform Transfers
  • Optional 8-Bit 1-GHz Digital Data Generator
  • Built-In 1.4-MB 3.5-in. Floppy Disk
  • FFT Editor (Option 09); Frequency Domain Editing
  • Real-Time Waveform Sequencer Creates Automatic Test Sequences or Extremely Long Patterns Almost Infinitely
  • Formula Entry of Waveforms
  • Fully Programmable from Front Panel, RS-232, or GPIB (IEEE 488.2)
  • CE Certified

Applications

  • Video
  • Network
  • Physical Layer Test
  • Navigation
  • Radar
  • Computer Peripherals
  • Data Storage
  • Electronic Warfare Simulation
  • Converter Testing
  • Filter Design
  • Semiconductor/Logic (ASIC/DAC/FPGA)
  • CCD
  • LCD (STN/TFT/MIM)

The Tektronix AWG 2041 has a 1 GS/s sample rate and 1 MB execution memory. As with the entire 2000 Series family, the graphical user interface allows on-screen viewing of waveform editing and simplifies "what-if" test scenarios by easily allowing the creation of composite signals.

The standard AWG 2041 configuration provides up to 2 V output or 4 V with the complementary output, each with 8-Bits vertical resoluton. The AWG 2041 supports true Real Time Sequencing capability similar to the AWG 2021.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AWG2041
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details