Tektronix, Inc. Generator 2901

Description
The 2901 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Tektronix 2901 Time Mark Generator is a compact, wide-range unit. It is crystal-controlled and provides 16 marker intervals, 4 sinewave frequencies, and 8 trigger-pulse intervals. . Time mark outputs range from 1 µs to 5 s in 16 steps. Sinewave outputs are: 2 ns; 5 ns; 10 ns and 50 ns. Trigger output and external clock input are also provided
Description
The 2901 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Tektronix 2901 Time Mark Generator is a compact, wide-range unit. It is crystal-controlled and provides 16 marker intervals, 4 sinewave frequencies, and 8 trigger-pulse intervals. . Time mark outputs range from 1 µs to 5 s in 16 steps. Sinewave outputs are: 2 ns; 5 ns; 10 ns and 50 ns. Trigger output and external clock input are also provided

Suppliers

Company
Product
Description
Supplier Links
Generator 2901
The 2901 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: The Tektronix 2901 Time Mark Generator is a compact, wide-range unit. It is crystal-controlled and provides 16 marker intervals, 4 sinewave frequencies, and 8 trigger-pulse intervals. . Time mark outputs range from 1 µs to 5 s in 16 steps. Sinewave outputs are: 2 ns; 5 ns; 10 ns and 50 ns. Trigger output and external clock input are also provided

The 2901 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

The Tektronix 2901 Time Mark Generator is a compact, wide-range unit. It is crystal-controlled and provides 16 marker intervals, 4 sinewave frequencies, and 8 trigger-pulse intervals. .
Time mark outputs range from 1 µs to 5 s in 16 steps.
Sinewave outputs are: 2 ns; 5 ns; 10 ns and 50 ns.
Trigger output and external clock input are also provided

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2901
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details